EN
  • EN
  • DE

ISL80101AIRAJZTS2378

Part No ISL80101AIRAJZTS2378
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.8V to 5V 1A 10-Pin DFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065932-ISL80101AIRAJZTS2378
Categories PMIC - Voltage Regulators - Linear
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL80101AIRAJZTS2378 CAD Model

Description

The ISL80101AIRAJZTS2378 is a highly efficient synchronous step-down DC/DC regulator from Renesas Electronics America. It is designed for a wide range of applications that require a compact and high-performance power solution. The device integrates synchronous MOSFETs to maximize efficiency and minimize external component count. It features a wide input voltage range and delivers a programmable output voltage with excellent regulation, making it suitable for various industrial and embedded systems.

Applications

  • Point-of-Load Regulation in Distributed Power Systems
  • FPGA and Microprocessor Core and I/O Power
  • Portable Devices
  • Industrial Automation Equipment
  • Medical Devices

Features

  • Integrated Synchronous Rectifier: Increases efficiency and reduces component count.
  • Wide Input Voltage Range: Supports a broad range of power sources.
  • Adjustable Output Voltage: Allows for flexible power design.
  • High Efficiency: Minimizes power dissipation.
  • Overcurrent and Overtemperature Protection: Enhances system reliability.
  • Internal Compensation: Simplifies design and reduces external components.
  • Enable Pin: Provides precise power control.

Benefits

  • Compact Solution: Reduces board space requirements.
  • High Efficiency: Extends battery life in portable applications.
  • Robust Protection: Protects the regulator and load from damage.
  • Simplified Design: Reduces design time and cost.
  • Improved Thermal Performance: Enables reliable operation in demanding environments.

Additional Details

The ISL80101AIRAJZTS2378 regulator delivers exceptional performance through its integrated synchronous MOSFETs, which minimize conduction losses. This results in high efficiency across a wide load range. The device also incorporates comprehensive protection features, including overcurrent protection (OCP) and over-temperature protection (OTP), ensuring safe and reliable operation. Its internal compensation network simplifies the design process and reduces the number of external components required. The enable pin allows for precise power control, enabling the device to be easily integrated into systems with power management requirements. The compact package of the ISL80101AIRAJZTS2378 makes it suitable for space-constrained applications.

Technical Specifications (Typical):

  • Input Voltage Range: 2.8V to 6V
  • Output Voltage: Adjustable, up to Vin
  • Continuous Output Current: 1A
  • Switching Frequency: Specified in datasheet
  • Operating Temperature: -40°C to +85°C
  • Package: Specified in the datasheet

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess