EN
  • EN
  • DE
  • IT

ISL95812IRZ-T

Part No ISL95812IRZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 32QFN  /  series Controller, Intel VR12.5, VR12.6, VR12.6+ Voltage Regulator IC 1 Output 32-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Renesas Electronics America Inc
Series Robust Ripple Regulatorâ„¢ (R3)
Package Tape & Reel (TR)
Applications Controller, Intel VR12.5, VR12.6, VR12.6+
Voltage - Input 4.5V ~ 28V
Number of Outputs 1
Voltage - Output 0.5V ~ 2.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number ISL95812
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6,000
Win Source Part Number 969941-ISL95812IRZ-T
Ultra Librarian 3D Model Ultra Librarian ISL95812IRZ-T CAD Model

Description

The Renesas Electronics America ISL95812IRZ-T is an integrated circuit that belongs to the PMIC - Voltage Regulators - Special Purpose category.

  • Category: PMIC - Voltage Regulators - Special Purpose
  • Features: Robust Ripple Regulatorâ„¢
  • Application: Controller, Intel VR12.5, VR12.6, VR12.6+
  • Voltage Output: 0.5V ~ 2.3V
  • Voltage Input: 4.5V ~ 28V

You May Also Be Interested in

Maxim Integrated
ECB AND LCD DISPLAY BIAS SUPPLY
Lowest to $2.2009
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $20.1556
Maxim Integrated
STEP-DOWN CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LINEAR
Lowest to $1.1536
Renesas Electronics America
IC AMP CLASS
Lowest to $2.3751
Analog Devices Inc.
SWITCHING REG FOR PENTIUM II
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.9612
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $3.0128
Fairchild/ON Semiconductor
IC REG LIN SWITCHING REG/CNTRLR
Lowest to $1.5316

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.8470 $68.9290
17+ $8.0798 $137.3566
25+ $7.8272 $195.6800
35+ $7.5747 $265.1145
45+ $7.3222 $329.4990
60+ $6.5648 $393.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess