EN
  • EN
  • DE
  • IT

ISL95818HRTZ-T

Part No ISL95818HRTZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America Inc.
Packaging Reel
Applications Controller, Intel VR12.5, VR12.6+
Voltage - Input 4.5V ~ 25V
Number of Outputs 1
Voltage - Output 0.5V ~ 2.3V
Temperature Range - Operating -10°C ~ 100°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Part Number Series ISL95818
Manufacturer Pack Quantity 6,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807470-ISL95818HRTZ-T
Ultra Librarian 3D Model Ultra Librarian ISL95818HRTZ-T CAD Model

Description

The Renesas Electronics America Inc. ISL95818HRTZ-T is a controller IC designed for Intel VR12.5 and VR12.6+ applications.

  • Voltage Output: 0.5V to 2.3V
  • Voltage Input: 4.5V to 25V
  • Outputs: 1
  • Package: 40-TQFN (5x5)
  • Operating Temperature: -10°C to 100°C
  • Manufacturer Package: 40-VFQFN Exposed Pad
  • Supply/Demand Status: Balanced
  • Manufacturer Pack Quantity: 6,000
  • MSL Level: 3 (168 Hours)
  • Part Number Series: ISL95818

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN SWITCHING REG/CNTRLR
Lowest to $1.9559
Renesas Electronics America
IC AMP CLASS
Lowest to $2.3751
STMicroelectronics
IC REG CONV CAR 5OUT 15MULTIWATT
Lowest to $5.8289
Maxim Integrated
ECB AND LCD DISPLAY BIAS SUPPLY
Lowest to $2.2009
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $1.0690
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $8.2402
Infineon Technologies
IC REGULATOR PG-VQFN-56-901
Lowest to $3.6557
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $10.5429
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.2509

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.5525 $105.1050
3+ $43.1209 $129.3627
5+ $41.7730 $208.8650
7+ $40.4251 $282.9757
9+ $39.0784 $351.7056
12+ $35.0358 $420.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess