EN
  • EN
  • DE

IW3616-01

Part No IW3616-01
Manufacturer Renesas Electronics America
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL PWM 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Type AC DC Offline Switcher
Topology Flyback, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Frequency 200kHz
Dimming PWM
Applications General Purpose
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number IW3616
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 714637-IW3616-01
Ultra Librarian 3D Model Ultra Librarian IW3616-01 CAD Model

Description

The IW3616-01 is an integrated circuit power management (PMIC) LED driver.

  • Function: LED Driver
  • Package: Tape and Reel
  • Pieces per Package: 2,500
  • Frequency: 200kHz
  • Topology: Flyback, Step-up (boost)
  • Output: Single
  • Dimming: PWM
  • Mounting Type: Surface Mount
  • Package: 14-SOIC
  • Width: 0.154 inches (3.90mm)
  • Supplier Device Package: 14-SOIC
  • Operating Temperature: -40°C to 150°C
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8542.39.0001
  • Base Product Number: IW3616
  • Status: Active

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4851 $58.2120
290+ $0.3985 $115.5650
450+ $0.3858 $173.6100
620+ $0.3731 $231.3220
800+ $0.3615 $289.2000
1,075+ $0.3234 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess