EN
  • EN
  • DE

M30280MA-XXXHP#U3

Part No M30280MA-XXXHP#U3
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 16-bit Microcomputers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073655-M30280MA-XXXHP#U3
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30280MA-XXXHP#U3 CAD Model

Description

The M30280MA-XXXHP#U3 is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the M16C/20 series and is designed for embedded control applications. This MCU offers a balance of performance, low power consumption, and integrated peripherals, making it suitable for a wide range of industrial and consumer electronic products.

Applications

  • Factory automation systems
  • Motor control applications
  • Home appliances
  • Security systems
  • Industrial control panels

Features

  • High-performance M16C CPU core: Delivers efficient processing capabilities for real-time control tasks.
  • On-chip memory: Includes Flash memory for program storage and RAM for data processing. Specific memory sizes may vary depending on the configuration.
  • Versatile I/O ports: Offers a variety of input/output pins for interfacing with external devices.
  • Timers and counters: Provides multiple timers and counters for precise timing control and event management.
  • Serial communication interfaces: Supports UART, SPI, and I2C for serial data communication.
  • A/D and D/A converters: Includes analog-to-digital and digital-to-analog converters for analog signal processing.
  • Low-power consumption: Designed for energy-efficient operation, extending battery life in portable applications.

Benefits

  • Enhanced system performance: The powerful M16C core enables efficient execution of complex control algorithms.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Improved reliability: Renesas's proven manufacturing processes ensure high product quality and reliability.
  • Simplified system design: Comprehensive development tools and support resources facilitate rapid system development.
  • Extended product lifecycle: Renesas's commitment to long-term product availability ensures a stable supply chain.

Additional Details

The M30280MA-XXXHP#U3 typically operates from a single power supply and includes power management features such as low-power modes to further conserve energy. The device is usually available in a variety of package options to suit different board layout requirements. For specific technical specifications, refer to the Renesas product datasheet.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess