EN
  • EN
  • DE

M30627FJPWG#U3C

Part No M30627FJPWG#U3C
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description Mcu 3/5V 512K I-temp Pb-free 145-TFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073690-M30627FJPWG#U3C
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30627FJPWG#U3C CAD Model

Description

The M30627FJPWG#U3C is a microcontroller unit (MCU) from Renesas Electronics America, belonging to the M16C/62 series. MCUs in this series are known for their versatile integration, balancing processing capabilities with power efficiency, making them well-suited for a range of embedded applications. The suffix "#U3C" typically denotes specific configuration options, such as memory size, package type, or temperature range. It's important to consult the official Renesas documentation for precise details on this specific variant.

Applications

  • Industrial Control Systems: Programmable Logic Controllers (PLCs), motor control, and process automation equipment.
  • Consumer Electronics: Remote controls, audio equipment, and home appliances.
  • Office Automation Equipment: Printers, scanners, and fax machines.
  • Automotive Electronics: Body control modules, instrument clusters, and engine management systems.
  • Medical Devices: Portable medical instruments and patient monitoring systems.

Features

  • M16C/60 Series CPU Core: High-performance 16-bit CPU core optimized for embedded applications.
  • Integrated Flash Memory: On-chip flash memory for storing program code and data.
  • On-Chip RAM: Internal RAM for data storage and manipulation during program execution.
  • Timers/Counters: Multiple timers and counters for precise timing and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial communication.
  • A/D Converter (ADC): Analog-to-digital converter for converting analog signals to digital data.
  • D/A Converter (DAC): Digital-to-analog converter for converting digital data to analog signals.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Low-Power Modes: Power-saving modes for minimizing power consumption.

Benefits

  • High Performance: Efficient processing capabilities for complex algorithms and real-time control.
  • Low Power Consumption: Extends battery life in portable applications and reduces energy costs.
  • Flexible Interfacing: Provides versatile connectivity options for a wide range of peripherals.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Simplified Design: Integrated features simplify the design process and shorten development time.

Additional Details

The exact clock speed, memory sizes (Flash and RAM), and package details are provided in the device datasheet. The operating voltage typically falls within a range suitable for embedded systems (e.g., 3.0V to 5.5V). The M16C architecture is a CISC architecture. The specific characteristics and performance depend on the particular options indicated by the "#U3C" suffix. The official Renesas Electronics America datasheet for the M30627FJPWG#U3C is the definitive source for technical specifications, pinout diagrams, electrical characteristics, and application notes. It's essential to consult this document for accurate and detailed design information.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess