EN
  • EN
  • DE

TC74HCT573AF

Part No TC74HCT573AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description OCTAL D-TYPE LATCH WITH 3-STATE OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP5.2MM
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757176-TC74HCT573AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HCT573AF CAD Model

Description

The TC74HCT573AF is an octal D-type latch manufactured by Toshiba Semiconductor and Storage. This integrated circuit is part of the HCT (High-speed CMOS) logic family, offering a combination of high-speed operation and CMOS low power consumption. It is designed to temporarily store digital data, making it useful in a wide range of digital systems, including memory interfaces, data buffering, and control circuits.

Applications:

  • Memory Interfaces: Used as a temporary storage element between a microprocessor and memory.
  • Data Buffering: Buffers data between different parts of a digital system.
  • Address Latching: Latches address lines in memory systems.
  • Microprocessor Systems: Used as an output port for microprocessors.
  • Digital Control Circuits: Implemented in various digital control systems.

Features:

  • Octal D-Type Latch: Eight independent D-type latches in a single package.
  • High-Speed Operation: Offers fast propagation delays for high-performance systems.
  • CMOS Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • 3-State Outputs: Allows multiple devices to share a common bus.
  • Wide Operating Voltage Range: Operates from 4.5V to 5.5V.

Benefits:

  • Temporary Data Storage: Provides temporary storage for digital data.
  • Improved System Performance: High-speed operation minimizes delays in data transfer.
  • Reduced Power Consumption: CMOS technology ensures low power consumption.
  • Bus Compatibility: 3-state outputs allow for easy interfacing with bus-oriented systems.
  • Simplified System Design: Integrated octal latch reduces the number of components required.

Additional Details:

The TC74HCT573AF has a propagation delay of typically 15ns. The device is available in a surface-mount package. It is designed to be compatible with TTL logic levels. Detailed specifications, including electrical characteristics, timing diagrams, and package dimensions, are available in the Toshiba datasheet. It provides a versatile and efficient solution for temporary data storage in digital systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Renesas Electronics America
Need more? Email Us
Coilcraft
Lowest to $0.1042
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4022 $64.0220
22+ $5.2529 $115.5638
35+ $5.0889 $178.1115
47+ $4.9249 $231.4703
61+ $4.7609 $290.4149
82+ $4.2689 $350.0498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess