EN
  • EN
  • DE

TW9990AT-NA1-GR

Part No TW9990AT-NA1-GR
Manufacturer Renesas Electronics America
Catalog Interface - Encoders, Decoders, Converters
Description IC DECOD VIDEO NTSC/PAL 3QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Renesas Electronics America
Package Tray
Product Status Active
Type Video Decoder
Applications Video
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number TW9990
Standard Package 490 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851630-TW9990AT-NA1-GR
Ultra Librarian 3D Model Ultra Librarian TW9990AT-NA1-GR CAD Model

Description

The TW9990AT-NA1-GR is a video decoder integrated circuit from Renesas Electronics America.

  • Product Name: TW9990AT-NA1-GR
  • Category: Video Decoder
  • Manufacturer: Renesas Electronics America
  • Series: None Specified
  • Package: Tray
  • Application: Video applications
  • Standard Package: 490 pieces
  • Analog Voltage Supply: Not specified
  • Digital Voltage Supply: Not specified
  • Mounting Type: Surface mountable
  • Package: 32-VFQFN exposed pad
  • Supplier Device Package: 32-QFN (5x5)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001
  • Product Status: Active

You May Also Be Interested in

Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP / Audio Decoder IC Multimedia 64-TQFP (10x10)
Need more? Email Us
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4182

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9493 $54.4423
25+ $4.0609 $101.5225
39+ $3.9340 $153.4260
53+ $3.8071 $201.7763
68+ $3.6802 $250.2536
91+ $3.2995 $300.2545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess