EN
  • EN
  • DE

AD9980XSTZ-150

Part No AD9980XSTZ-150
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172526-AD9980XSTZ-150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9980XSTZ-150 CAD Model

Description

AD9980XSTZ-150 High-Speed Analog-to-Digital Converter

The AD9980XSTZ-150 is a cutting-edge analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance signal processing solutions. This particular model is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical imaging, communications, data acquisition systems, and high-speed instrumentation.

Key Features:

  • High-Speed Performance: With a conversion rate of up to 150 MSPS (Mega Samples Per Second), the AD9980XSTZ-150 is capable of handling high-speed analog signals with ease, ensuring minimal signal distortion and high fidelity.
  • Resolution: It offers a resolution of 8-bits, which provides a good balance between data throughput and resolution for many applications requiring fast sampling rates.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a reduced power consumption that is critical for portable and energy-sensitive applications.
  • Differential Inputs: The ADC features differential inputs which help in reducing common-mode noise and improving the signal integrity for high-speed signals.
  • On-Chip Reference: An integrated voltage reference simplifies the design and reduces the external component count, helping to minimize the overall system size and complexity.
  • Flexible Interface: The device includes a flexible digital interface that is compatible with various logic standards, allowing for easy integration into a wide range of digital systems.
  • Package: The AD9980XSTZ-150 comes in a compact LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Applications:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Test and Measurement Equipment
  • High-Speed Data Acquisition
  • Communications Infrastructure

The AD9980XSTZ-150 from Analog Devices Inc. is a robust and reliable ADC solution that provides not only high-speed data conversion but also maintains signal integrity through its advanced design and features. Whether it's for high-definition video processing or precise scientific measurements, this ADC is engineered to meet the demands of modern high-speed signal processing applications.

You May Also Be Interested in

SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess