EN
  • EN
  • DE

M3062LFGPGP#U7

Part No M3062LFGPGP#U7
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0732+Rohs
Reference case QFP100
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 754559-M3062LFGPGP#U7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M3062LFGPGP#U7 CAD Model

Description

The Renesas M3062LFGPGP#U7 is a microcontroller unit (MCU) belonging to the M16C/62 series. It's a 16-bit microcontroller designed for embedded control applications, offering a balance of processing power, memory, and peripheral functions. This particular variant comes in a specific package and has unique characteristics denoted by the '#U7' suffix.

Applications

  • Industrial Control: Used in industrial control systems for automation and process management.
  • Motor Control: Employed in motor control applications for controlling speed and torque.
  • Consumer Electronics: Found in various consumer electronic devices such as remote controls and appliances.
  • Automotive Systems: Used in automotive applications such as dashboard control and engine management.
  • Data Acquisition: Implemented in data acquisition systems for collecting and processing sensor data.

Features

  • 16-Bit CPU: Features a 16-bit central processing unit (CPU) for efficient processing.
  • On-Chip Memory: Includes on-chip ROM, RAM, and flash memory for program and data storage.
  • Peripheral Interfaces: Offers various peripheral interfaces such as UART, SPI, and I2C for communication.
  • Timers and Counters: Provides timers and counters for timing and counting applications.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals to digital data.

Benefits

  • Efficient Processing: 16-bit CPU provides efficient processing power for embedded control tasks.
  • Integrated Memory: On-chip memory reduces the need for external memory components.
  • Flexible Communication: Various peripheral interfaces enable flexible communication with external devices.
  • Precise Timing: Timers and counters allow for precise timing and control.
  • Analog Signal Conversion: ADC enables the conversion of analog signals for processing.

Additional Details

The M3062LFGPGP#U7 operates within a specified voltage and temperature range, detailed in the product datasheet. It's programmed using a specific instruction set, and Renesas provides development tools such as compilers and debuggers for software development. The microcontroller's low power consumption makes it suitable for battery-powered applications. The specific package type influences its pinout and mounting requirements. The peripheral set determines the range of external devices it can communicate with directly.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess