EN
  • EN
  • DE

M34286G2-159GP

Part No M34286G2-159GP
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10
Reference case SOP20
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 754564-M34286G2-159GP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M34286G2-159GP CAD Model

Description

The M34286G2-159GP is a single-chip 16-bit microcontroller manufactured by Renesas Electronics. It's part of the M16C/20 Series and is designed for a wide range of embedded control applications. This microcontroller integrates a variety of peripherals, making it suitable for applications requiring complex control and data processing.

Applications:

  • Industrial control systems: Used in motor control, process control, and automation equipment.
  • Consumer electronics: Employed in appliances, remote controls, and audio/visual equipment.
  • Office automation equipment: Found in printers, scanners, and fax machines.
  • Automotive applications: Used in dashboard controls, engine management systems (to a limited extent for older designs), and body electronics.
  • Medical devices: Integrated into monitoring equipment and diagnostic tools.

Features:

  • 16-bit CPU core: Provides efficient processing for control and data manipulation tasks.
  • On-chip memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers: Features multiple timers for timing control, event counting, and PWM generation.
  • Serial communication interfaces: Offers UART, SPI, and I2C interfaces for communication with other devices.
  • A/D converter: Includes an analog-to-digital converter for interfacing with analog sensors.
  • Interrupt controller: Manages interrupts from various peripherals for real-time responsiveness.
  • I/O ports: Provides general-purpose input/output ports for interfacing with external devices.

Benefits:

  • High performance: 16-bit CPU core provides sufficient processing power for demanding applications.
  • Integrated peripherals: Reduces external component count and simplifies system design.
  • Flexible communication interfaces: Enables easy communication with a wide range of devices.
  • Low power consumption: Suitable for battery-powered applications.
  • Cost-effective solution: Provides a good balance of performance and cost.

Technical Specifications:

The M34286G2-159GP microcontroller typically operates at a clock frequency of up to 16 MHz. It features on-chip Flash memory (e.g., 64KB or 128KB) and RAM (e.g., 4KB or 8KB). The number of I/O ports varies depending on the package. The A/D converter typically has a resolution of 10 bits. Operating voltage ranges from 2.7V to 5.5V. It's typically available in QFP (Quad Flat Package) packages.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,703 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess