EN
  • EN
  • DE

M34508G4HGP#U0

Part No M34508G4HGP#U0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 4BIT 5KB QZROM 20LSSOP / 4500 series Microcontroller IC 4-Bit 6MHz 5KB (4K x 10) QzROM 20-LSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Series 720/4500
Package Bulk
Product Status Obsolete
Core Processor 4500
Core Size 4-Bit
Speed 6MHz
Connectivity SIO
Peripherals WDT
Number of I/O 14
Program Memory Size 5KB (4K x 10)
Program Memory Type QzROM
RAM Size 256 x 4
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type External
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-LSSOP
Base Product Number M34508
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-M34508G4HGP#U0-RE,RENRNSM34508G4HGP#U0
Standard Package 1
Win Source Part Number 1073742-M34508G4HGP#U0
Ultra Librarian 3D Model Ultra Librarian M34508G4HGP#U0 CAD Model

Description

The Renesas Electronics America 978276 is an embedded microcontroller with a 4-bit core size and a 6MHz speed.

  • Core Size: 4-bit
  • Speed: 6MHz
  • Program Memory Size: 5KB (4K x 10)
  • Program Memory Type: QzROM
  • RAM Size: 256 x 4
  • Data Converter: A/D 4x10b
  • Category: Integrated Circuits (ICs) > Embedded - Microcontrollers
  • Case/Package: 20-LSSOP (0.173", 4.40mm Width)
  • RoHS Compliant: Yes
  • Operating Temperature: -20°C to 85°C
  • Supply Voltage: 1.8V ~ 5
  • Status: Obsolete

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess