EN
  • EN
  • DE

M37540M2-593GP

Part No M37540M2-593GP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829220-M37540M2-593GP
Ultra Librarian 3D Model Ultra Librarian M37540M2-593GP CAD Model

Description

The M37540M2-593GP is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This MCU is designed for embedded systems, particularly those requiring efficient processing and versatile peripheral options. Renesas's microcontrollers are widely used in various industries for control and automation applications.

Applications:

  • Home Appliances: Used in washing machines, refrigerators, and air conditioners for control and monitoring.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor drives, and sensor systems.
  • Automotive Electronics: Integrated into vehicle control units, dashboard systems, and lighting controls.
  • Consumer Electronics: Utilized in digital cameras, audio players, and remote controls for control and data processing.
  • Medical Devices: Used in patient monitoring systems, diagnostic equipment, and therapeutic devices.

Features:

  • High-Performance CPU Core: Provides efficient processing capabilities for real-time control.
  • Integrated Memory: Includes on-chip Flash memory for program storage and SRAM for data manipulation.
  • Multiple Communication Interfaces: Equipped with UART, SPI, I2C, and CAN interfaces for connectivity.
  • Analog and Digital Peripherals: Features analog-to-digital converters (ADCs), timers, and PWM generators.
  • Low-Power Operation: Designed for energy-efficient operation, suitable for battery-powered devices.

Benefits:

  • Improved System Performance: Enables faster execution of control algorithms and data processing.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components.
  • Enhanced System Reliability: Robust design and error detection mechanisms ensure reliable operation.
  • Simplified System Design: Comprehensive development tools and software libraries accelerate product development.
  • Extended Battery Life: Low-power consumption enables longer operating times for portable devices.

The M37540M2-593GP microcontroller is designed with a focus on balancing performance, integration, and low power consumption. The integrated peripherals, such as UART, SPI, and I2C, allow for easy communication with other devices, while the ADCs and PWM generators enable precise control of analog signals. Renesas provides comprehensive development support, including compilers, debuggers, and evaluation boards, to facilitate the rapid development and deployment of applications based on this microcontroller.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.6597 $103.3194
3+ $42.3873 $127.1619
5+ $41.0637 $205.3185
6+ $39.7389 $238.4334
8+ $38.4141 $307.3128
11+ $34.4398 $378.8378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess