EN
  • EN
  • DE

M38D59GC-557FP

Part No M38D59GC-557FP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829259-M38D59GC-557FP
Ultra Librarian 3D Model Ultra Librarian M38D59GC-557FP CAD Model

Description

The M38D59GC-557FP is an 8-bit single-chip microcomputer manufactured by Renesas Electronics America, belonging to the M16C/60 Series. This series is designed for a wide range of embedded control applications that require efficient processing, integrated peripherals, and low power consumption.

Applications

  • Consumer Electronics: Used in devices such as digital cameras, audio players, and remote controls for control, interface, and signal processing tasks.
  • Office Automation: Employed in office equipment like printers, scanners, and copiers for managing device control, communication, and user interface functions.
  • Industrial Control: Implemented in industrial control systems for tasks like motor control, sensor monitoring, and basic automation processes.
  • Automotive Applications: Found in automotive subsystems for controlling functions such as dashboard displays, lighting, and other auxiliary systems.

Features

  • CPU Core: Employs a M16C/60 Series CPU core that offers enhanced performance and efficient instruction execution compared to traditional 8-bit architectures.
  • Memory: Includes on-chip ROM/PROM for program storage and RAM for data manipulation. The specific memory sizes depend on the exact model details.
  • I/O Ports: Provides a large number of programmable I/O ports for interfacing with external devices and sensors.
  • Timers: Equipped with multiple timers and counters for generating precise timing signals, PWM waveforms, and event counting.
  • Serial Communication: Features serial communication interfaces like UART, SCI, or SPI for communicating with other devices.
  • A/D Converter: Includes an analog-to-digital (A/D) converter for interfacing with analog sensors and signals.
  • D/A Converter: May include a digital-to-analog (D/A) converter for generating analog control signals.
  • Interrupt Handling: Supports multiple interrupt sources for efficient handling of external events with programmable priority levels.
  • Package: Available in a flat package (FP) suitable for surface mounting on PCBs.

Benefits

  • High Performance: Delivers enhanced processing capabilities for demanding embedded control tasks.
  • Versatile: Suitable for a wide range of applications due to its comprehensive set of integrated peripherals.
  • Compact Design: The flat package enables a compact design, making it suitable for space-constrained applications.
  • Simplified Programming: Supported by various development tools that facilitate programming and debugging.
  • Flexible Interfacing: Offers versatile interfacing options for connecting to a wide range of external devices and sensors.

Additional Details

The M38D59GC-557FP operates within a specified voltage range. Consult the Renesas datasheet for specific voltage requirements, operating temperature, and detailed specifications, including memory sizes, I/O port configurations, and timing characteristics.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess