EN
  • EN
  • DE

NP60N04MUG

Part No NP60N04MUG
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Product Scout Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1231982-NP60N04MUG
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP60N04MUG CAD Model

Description

The NP60N04MUG is an N-channel power MOSFET manufactured by Renesas Electronics America. It is designed for use in a variety of power switching applications where efficiency and low on-resistance are important. This MOSFET is suitable for DC-DC converters, motor control, and load switching applications.

Applications

  • DC-DC converters
  • AC-DC adapters
  • Motor control circuits
  • Power management in portable devices
  • Load switching

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • High-Speed Switching: Reduces switching losses and enables higher frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Pb-Free Plating; Halogen-Free

Benefits

  • High Efficiency: Reduces power dissipation and improves overall system efficiency.
  • Improved Thermal Performance: Enables operation at higher temperatures and improves reliability.
  • Simplified Circuit Design: Reduces component count and lowers system cost.
  • Enhanced Reliability: Ensures stable operation and long-term performance.
  • Environmentally Friendly: Complies with RoHS directives.

Additional Details

The NP60N04MUG is typically available in a TO-252 (DPAK) package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), and gate threshold voltage (VGS(th)). The RDS(on) is specified at particular gate-source voltage and temperature conditions. Consult the Renesas datasheet for detailed electrical characteristics, thermal resistance values, and safe operating area (SOA) curves to ensure proper application and reliable performance.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess