The NP75N04YUG is an N-channel power MOSFET from Renesas Electronics America. It is designed for high-efficiency power switching applications. This MOSFET offers a combination of low on-resistance and fast switching speeds, making it suitable for various power management circuits.
Applications
- DC-DC converters
- Power supplies
- Motor control
- Load Switching
- Automotive applications
Features
- N-Channel MOSFET
- Low on-resistance (Rds(on)) for reduced power loss
- High avalanche capability
- Fast switching speed for efficient operation
- Surface mount package for compact designs
- RoHS compliant
Benefits
- Improved power efficiency due to low on-resistance, reducing heat dissipation and energy consumption.
- Enhanced system reliability through high avalanche ruggedness.
- Smaller PCB footprint, enabling miniaturization of electronic devices.
- Optimized for high-frequency switching applications.
- Meets environmental standards for reduced environmental impact.
Technical Specifications
The NP75N04YUG features a drain-source voltage (Vdss) of 40V and a continuous drain current (Id) of 75A. The gate-source voltage (Vgs) is rated at ±20V. The on-resistance (Rds(on)) is typically 4.5 mΩ at Vgs = 10V. The device has a typical gate charge (Qg) of 26 nC. It is available in a surface mount package. The operating temperature range is -55°C to +175°C.