EN
  • EN
  • DE

PS2561L1-1Y-A

Part No PS2561L1-1Y-A
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Photocouplers / Optocouplers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136691-PS2561L1-1Y-A
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2561L1-1Y-A CAD Model

Description

The PS2561L1-1Y-A is a high-performance, single-channel optocoupler from Renesas Electronics America. This device is designed for high-density mounting and offers reinforced insulation. It is a crucial component for isolating circuits in various electronic applications, ensuring safety and preventing electrical noise from propagating between different parts of a system.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverters: Provides isolation between the control circuitry and the high-voltage power stage.
  • AC Servo Drives: Isolates control signals in motor control applications.
  • Factory Automation Equipment: Ensures safe and reliable signal transmission in industrial environments.
  • Measuring Instruments: Used to isolate sensitive measurement circuits from potentially noisy or high-voltage environments.

Features

  • High Isolation Voltage: Offers reinforced insulation with a high isolation voltage rating, enhancing safety.
  • Compact Package: Designed for high-density mounting, saving valuable board space.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer between the input and output sides.
  • Low Input Current: Requires minimal input current for activation, reducing power consumption.
  • Pb-Free Construction: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: High isolation voltage protects users and equipment from hazardous voltages.
  • Reduced Board Space: Compact package allows for denser circuit designs.
  • Improved Signal Integrity: Galvanic isolation prevents ground loops and noise from affecting signal quality.
  • Lower Power Consumption: Low input current requirements contribute to energy efficiency.
  • Environmental Compliance: Pb-free construction aligns with environmental regulations.

Additional Details

The PS2561L1-1Y-A optocoupler features a collector-emitter voltage rating that meets industry standards. Its operating temperature range is designed for industrial environments, ensuring reliable performance under a wide range of conditions. The device's CTR is specified at a particular input current, allowing designers to predict its performance in various circuit configurations. The package type is typically DIP or SMD, making it suitable for various assembly techniques. This optocoupler is an essential component for ensuring safety, reliability, and signal integrity in numerous electronic applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
RF Micro Devices
Lowest to $4.3798
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NEC
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess