EN
  • EN
  • DE

PS2701A-1-V-F3

Part No PS2701A-1-V-F3
Manufacturer Renesas Electronics America
Catalog Misc Products
Description NEC is HIGH ISOLATION VOLTAGE SOP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834195-PS2701A-1-V-F3
Ultra Librarian 3D Model Ultra Librarian PS2701A-1-V-F3 CAD Model

Description

The PS2701A-1-V-F3 is a single-channel solid-state relay (SSR) manufactured by Renesas Electronics America, designed for applications requiring electrical isolation between control and load circuits. It provides reliable switching with a compact form factor and low on-resistance. This makes it suitable for a variety of industrial and commercial applications.

Applications:

  • Industrial Control Systems: Used in PLCs (Programmable Logic Controllers), motor drives, and other industrial automation equipment.
  • Telecommunications Equipment: Employed in line cards, switching systems, and other telecom infrastructure.
  • Measurement and Instrumentation: Utilized in test equipment, data acquisition systems, and other measurement devices.
  • Security Systems: Implemented in alarm systems, access control systems, and surveillance equipment.
  • Power Supplies: Used in power supplies to provide isolation between the primary and secondary sides.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Low On-Resistance: Minimizes voltage drop and power dissipation in the on-state.
  • Compact Package: Small footprint allows for high-density mounting.
  • High-Speed Switching: Enables fast switching speeds.
  • Solid-State Reliability: Offers long operational life and resistance to mechanical shock and vibration.

Benefits:

  • Enhanced Safety: High isolation voltage protects personnel and equipment from electrical hazards.
  • Improved Performance: Low on-resistance reduces power loss and enhances signal integrity.
  • Increased Reliability: Solid-state design ensures long-term reliability in demanding environments.
  • Reduced Size and Weight: Compact package saves valuable board space.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details:

The PS2701A-1-V-F3 typically consists of an LED input and a MOSFET output, acting as a solid-state replacement for electromechanical relays. The 'A' likely indicates an improved version over the base PS2701 series. The 'V' in the part number often signifies a specific isolation voltage rating, while 'F3' commonly represents compliance with environmental standards like RoHS. The package is typically surface mount. Refer to the datasheet for precise electrical specifications, including input current requirements, output voltage and current capabilities, and isolation voltage characteristics.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2864 $58.7120
495+ $0.2345 $116.0775
765+ $0.2275 $174.0375
1,050+ $0.2206 $231.6300
1,360+ $0.2125 $289.0000
1,820+ $0.1906 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess