EN
  • EN
  • DE

PS2861B-1Y-V-F3-A/WYA

Part No PS2861B-1Y-V-F3-A/WYA
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958241-PS2861B-1Y-V-F3-A/WYA
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2861B-1Y-V-F3-A/WYA CAD Model

Description

The PS2861B-1Y-V-F3-A/WYA is a high-isolation multi-purpose photocoupler manufactured by Renesas Electronics America. It's designed for electrical isolation between circuits, offering safety and noise immunity.

Applications:

  • Digital Logic Isolation: Isolating digital signals between different voltage domains.
  • Microcontroller Isolation: Providing isolation between a microcontroller and external circuits.
  • Power Supply Isolation: Isolating the primary and secondary sides of a power supply for safety.
  • Motor Control Isolation: Isolating control signals in motor control circuits.
  • Industrial Control Systems: Isolating sensitive control circuits from noisy industrial environments.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • High CTR (Current Transfer Ratio): Ensures efficient signal transfer between input and output.
  • Compact Package: Allows for space-saving designs.
  • High Speed Switching: Supports fast signal transmission.
  • Safety Certifications: Meets various safety standards for reliable isolation.

Benefits:

  • Improved Safety: Protects users and equipment from high voltages.
  • Enhanced Noise Immunity: Reduces the impact of noise on sensitive circuits.
  • Ground Loop Elimination: Prevents ground loops and improves signal integrity.
  • Simplified Circuit Design: Provides a convenient solution for electrical isolation.
  • Increased System Reliability: Protects against damage from voltage transients and surges.

Additional Details:

The PS2861B-1Y-V-F3-A/WYA's specific isolation voltage, CTR, and switching speed are detailed in the manufacturer's datasheet. Photocouplers consist of an LED and a phototransistor or photodiode, providing optical isolation. The '1Y' likely refers to a specific CTR rank. Refer to the datasheet for detailed electrical characteristics, including input forward voltage, output saturation voltage, and propagation delay times. It typically comes in a small outline package.

You May Also Be Interested in

Panjit
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
World Produts Inc.
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Panjit
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,510 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess