EN
  • EN
  • DE

R1EX24008ATAS0A

Part No R1EX24008ATAS0A
Manufacturer Renesas Electronics America
Catalog Memory
Description Two-wire serial interface 8k EEPROM (1024-word × 8-bit)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1241409-R1EX24008ATAS0A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1EX24008ATAS0A CAD Model

Description

The R1EX24008ATAS0A is a high-performance static RAM (SRAM) device manufactured by Renesas Electronics America. This SRAM is designed for applications requiring fast access times and low power consumption. It is commonly used in various embedded systems, networking equipment, and high-speed data processing applications.

Applications

  • Embedded systems
  • Networking equipment (routers, switches)
  • High-speed data processing
  • Industrial control systems
  • Medical devices

Features

  • High-speed access time: Enables quick data retrieval and storage.
  • Low power consumption: Minimizes energy usage, suitable for battery-powered devices.
  • Wide voltage range: Offers flexibility in power supply options.
  • Data retention capability: Ensures data is preserved even when power is off.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Improved system performance: Fast access times enhance overall system speed.
  • Reduced power consumption: Extends battery life in portable applications.
  • Enhanced reliability: Ensures stable and consistent performance.
  • Simplified system design: Wide voltage range simplifies power supply design.
  • Environmentally friendly: Complies with RoHS standards.

Technical Specifications

While precise specifications can vary based on the specific revision and packaging, typical specifications include:

  • Memory Size: Usually 8Mbit
  • Access Time: In the range of nanoseconds, specific value is defined in the datasheet.
  • Operating Voltage: Typically 3V or 5V.
  • Operating Temperature: Industrial temperature range (-40°C to +85°C) is common.
  • Package Type: TSOP, SOP, or other surface-mount packages.

For exact specifications, refer to the official Renesas datasheet for the R1EX24008ATAS0A.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4957 $68.9742
13+ $9.4329 $122.6277
19+ $9.1384 $173.6296
27+ $8.8427 $238.7529
34+ $8.5482 $290.6388
46+ $7.6646 $352.5716
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess