EN
  • EN
  • DE

2SA1643

Part No 2SA1643
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Silicon PNP Power Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1124517-2SA1643
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1643 CAD Model

Description

The 2SA1643 is a PNP silicon transistor from Inchange Semiconductor Company Limited, designed for power amplifier and high-speed switching applications. It features a high collector current and low saturation voltage, making it suitable for efficient power amplification.

Applications

  • Power amplifiers in audio equipment
  • Switching regulators
  • Motor control circuits
  • Relay drivers
  • General-purpose switching

Features

  • PNP silicon transistor
  • High collector current capability
  • Low saturation voltage
  • High fT (transition frequency)
  • Good linearity

Benefits

  • Efficient power amplification
  • Low power dissipation due to low saturation voltage
  • Fast switching speeds
  • Stable operation over a wide range of temperatures
  • Reliable performance in demanding applications

Additional Details

The 2SA1643 requires a negative base-emitter voltage (VBE) to conduct current from collector to emitter. The saturation voltage (VCE(sat)) indicates the voltage drop across the collector-emitter terminals when the transistor is fully turned on. The datasheet provides detailed information on the DC current gain (hFE), which varies with collector current and temperature. Proper biasing is crucial for achieving optimal performance and preventing thermal runaway. Adequate heatsinking is often necessary to maintain the junction temperature within specified limits, especially in high-power applications. The transistor is typically available in a through-hole package, such as a TO-220 or similar. The datasheet also provides information regarding the safe operating area (SOA). Adherence to maximum voltage, current, and power dissipation ratings is essential for reliable operation and to prevent damage to the transistor.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess