EN
  • EN
  • DE

R2A20056BM#W0

Part No R2A20056BM#W0
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 25BGA / Charger IC Lithium Ion 25-WFBGA (2.17x2.27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Obsolete
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 5.5V
Interface I2C, USB
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 25-WFBGA
Supplier Device Package 25-WFBGA (2.17x2.27)
Base Product Number R2A20056
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 890809-R2A20056BM#W0
Ultra Librarian 3D Model Ultra Librarian R2A20056BM#W0 CAD Model

Description

The R2A20056BM#W0 is a power management IC designed specifically for battery charging applications.

  • Interfaces: I2C and USB
  • Fault Protection: Over temperature and over voltage
  • Battery Compatibility: Lithium-ion
  • Cell Configuration: Single-cell
  • Maximum Charge Current: 1A
  • Pack Voltage: 4.2V
  • Mounting: Surface mountable
  • Operating Temperature Range: -30°C to 85°C
  • ECCN: 3A991A2
  • REACH: Not affected
  • Status: Obsolete

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,118 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess