EN
  • EN
  • DE

R2A30240SP

Part No R2A30240SP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288055-R2A30240SP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A30240SP CAD Model

Description

The R2A30240SP is a power management IC (PMIC) from Renesas Electronics, designed for a variety of applications that require efficient power conversion and regulation. This integrated circuit incorporates multiple power management functions into a single chip, reducing the number of external components and simplifying system design. It is engineered to provide stable and reliable power to various electronic devices and systems.

Applications:

  • Automotive Electronics: Powering various electronic components within vehicles, such as infotainment systems, engine control units (ECUs), and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Providing regulated power for industrial control systems, programmable logic controllers (PLCs), and motor drives.
  • Networking Equipment: Supplying power to routers, switches, and other networking infrastructure devices.
  • Consumer Electronics: Powering portable devices like tablets, smartphones, and portable media players.
  • Medical Devices: Ensuring stable and reliable power for medical equipment, critical for accurate and safe operation.

Features:

  • Multiple Output Rails: Offers multiple independent voltage outputs to power different sections of a system.
  • High Efficiency: Minimizes power loss during conversion, reducing heat generation and improving overall system efficiency.
  • Integrated Protection: Includes over-voltage, over-current, and over-temperature protection to safeguard the device and connected loads.
  • Low Quiescent Current: Consumes minimal power when idle, extending battery life in portable applications.
  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Synchronous Rectification: Enhances efficiency by replacing the traditional diode with a MOSFET for rectification.
  • Compact Package: Available in a small form-factor package, saving valuable board space.

Benefits:

  • Reduced System Cost: Integration of multiple power management functions into a single chip reduces the number of discrete components required.
  • Improved System Efficiency: High conversion efficiency minimizes power loss, leading to lower operating costs and extended battery life.
  • Enhanced System Reliability: Integrated protection features prevent damage from voltage spikes, current surges, and excessive temperature.
  • Smaller Form Factor: Compact package allows for integration into space-constrained applications.
  • Simplified Design: Integrated features simplify the design process and reduce time-to-market.
  • Stable and Regulated Power: Provides consistent and reliable power to critical system components.

The R2A30240SP is designed for ease of integration into a variety of electronic systems. Detailed specifications, including input voltage range, output voltage levels, switching frequency, and thermal characteristics, can be found in the Renesas datasheet for this product.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $161.1202 $161.1202
2+ $155.7494 $311.4988
3+ $139.6372 $418.9116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess