EN
  • EN
  • DE

1N4448HLP-7

Part No 1N4448HLP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Small Signal Switching 80V 0.3A 4ns 2-Pin X1-DFN T/R / DIODE GEN PURP 80V 125MA 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) 125mA
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 100nA @ 80V
Capacitance @ Vr, F 3pF @ 0.5V, 1MHz
Mounting SMD (SMT)
Case / Package X1-DFN1006-2
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 074990-1N4448HLP-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 1N4448HLP
Introduction Date November 22, 2005
ECCN ERA99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1N4448HLP-7 CAD Model

Description

Product Overview: 1N4448HLP-7

The 1N4448HLP-7 is a high-speed switching diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This diode is encapsulated in a miniature and leadless ultra-small LLP75-7 package, making it an ideal choice for space-constrained applications.

With its fast switching speed and low forward voltage drop, the 1N4448HLP-7 provides efficient performance in a variety of high-frequency switching environments. It is commonly used in applications such as high-speed logic circuits, switching power supplies, inverters, and as a freewheeling diode in various electronic circuits.

Key features of the 1N4448HLP-7 include:

  • High-Speed Switching Capability: This diode is designed for very fast switching operations, enabling efficient performance in circuits that require rapid transitions.
  • Low Leakage Current: It exhibits very low leakage current, ensuring minimal power loss and improved reliability.
  • Low Forward Voltage Drop: The diode maintains a low forward voltage drop, which contributes to its high efficiency, especially in low-voltage applications.
  • Surface Mount Package: The LLP75-7 package is extremely compact and suitable for surface-mounted design, which is critical for modern electronic devices with limited PCB space.
  • Lead-Free and RoHS Compliant: In keeping with environmental standards, the 1N4448HLP-7 is lead-free and compliant with RoHS directives, making it suitable for use in green products.

Specifications for the 1N4448HLP-7 include a continuous reverse voltage of 100V, forward continuous current of 150mA, and a maximum operating junction temperature of 150°C. Its small size and powerful performance make it an excellent choice for designers looking for a reliable and space-efficient diode solution.

The 1N4448HLP-7 from Diodes Incorporated represents a blend of advanced semiconductor technology with robust design, ensuring optimal performance for a wide range of electronic applications. Whether for industrial, commercial, or consumer electronic devices, this high-speed switching diode stands out for its efficiency and reliability.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,230 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess