EN
  • EN
  • DE

R2J10190GA-A00DDU01T

Part No R2J10190GA-A00DDU01T
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case DIP64
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 755846-R2J10190GA-A00DDU01T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2J10190GA-A00DDU01T CAD Model

Description

The R2J10190GA-A00DDU01T is a system power management IC (PMIC) manufactured by Renesas Electronics America. This highly integrated PMIC is designed for a wide range of applications, providing efficient power conversion and management functions to optimize system performance and reduce power consumption.

Applications:

  • Automotive Infotainment Systems: Powering and managing the various electronic components within car entertainment systems.
  • Industrial Control Systems: Providing stable power for control units and automation equipment.
  • Medical Devices: Efficient power management in portable and stationary medical equipment.
  • Networking Equipment: Powering routers, switches, and other network infrastructure devices.
  • Consumer Electronics: Used in devices like set-top boxes, smart appliances, and other consumer electronics.

Features:

  • Multiple DC-DC Converters: Includes integrated buck and boost converters for efficient voltage regulation.
  • LDO Regulators: Incorporates low-dropout regulators for powering sensitive analog circuits.
  • Power Sequencing: Programmable power-up and power-down sequencing for reliable system operation.
  • Overvoltage and Overcurrent Protection: Built-in protection circuits to safeguard against voltage and current surges.
  • Thermal Shutdown Protection: Prevents overheating and ensures device longevity.
  • I2C Interface: Allows for easy configuration and monitoring of power management parameters.
  • Compact Package: Designed for space-constrained applications.

Benefits:

  • High Efficiency: Minimizes power loss and extends battery life in portable applications.
  • Reduced Component Count: Integration of multiple power management functions reduces the need for external components, simplifying system design and lowering BOM costs.
  • Improved System Reliability: Built-in protection features enhance system robustness and prevent damage from electrical faults.
  • Flexibility: Programmable settings allow for customization to meet specific application requirements.
  • Simplified Design: I2C interface and comprehensive documentation streamline the design process.

Additional Details:

The R2J10190GA-A00DDU01T PMIC operates over a wide input voltage range, making it suitable for various power sources. Its power sequencing capabilities ensure that different components within the system are powered up and down in the correct order, preventing potential damage or malfunctions. The device's thermal shutdown protection further enhances its reliability by preventing overheating under heavy load conditions. Detailed datasheets and application notes are available from Renesas to assist designers in implementing the PMIC effectively. It is often used where a compact and highly integrated power management solution is needed.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess