EN
  • EN
  • DE
  • IT

R5F100FJGFP#V0

Part No R5F100FJGFP#V0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Series RL78/G13
Package Tray
Product Status Obsolete
Core Processor RL78
Core Size 16-Bit
Speed 32MHz
Connectivity CSI, I²C, LINbus, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 31
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 5.5V
Data Converters A/D 10x8/10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number R5F100
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1379578-R5F100FJGFP#V0
Ultra Librarian 3D Model Ultra Librarian R5F100FJGFP#V0 CAD Model

Description

The 1379578-R5F100FJGFP#V0 is an embedded microcontroller from Renesas Electronics. It is part of the RL78/G13 series.

  • Operating Temperature: and operates @ a temperature range of -40°C to 105°C.
  • Core Processor: This microcontroller features a 16-bit RL78 core processor
  • Speed: and has a speed of 32MHz.
  • Program Memory: It has 256KB of program memory, 8KB of EEPROM, and 20KB of RAM.
  • Connectivity: The 1379578-R5F100FJGFP#V0 offers various connectivity options including CSI, I²C, LINbus, and UART/USART.
  • Peripherals: It also has peripherals such as DMA, LVD, POR, PWM, and WDT.
  • Applications: This microcontroller is commonly used in embedded systems that require reliable and efficient processing capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Maxim Integrated
IC MCU 8BIT EXTRNL NVSRAM 80QFP
Need more? Email Us
Texas Instruments
IC MCU 8BIT 32KB FLASH 44WQFN
Lowest to $17.4882
Renesas Electronics America
8-BIT, OTPROM, 8MHZ / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.7108 $67.9756
17+ $7.9680 $135.4560
26+ $7.7189 $200.6914
35+ $7.4700 $261.4500
45+ $7.2209 $324.9405
60+ $6.4739 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess