EN
  • EN
  • DE

R5F104BAGFP

Part No R5F104BAGFP
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+Rohs
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 726214-R5F104BAGFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F104BAGFP CAD Model

Description

The R5F104BAGFP is a microcontroller from the Renesas Electronics RL78/G13 family. This low-power, general-purpose microcontroller is designed for a wide range of embedded applications where energy efficiency and versatile peripherals are crucial. It provides a good balance of processing power, memory, and integrated features.

Applications:

  • Consumer Electronics: Remote controls, home appliances, and personal care products.
  • Industrial Control: Sensors, actuators, and motor control systems.
  • Healthcare Devices: Portable medical devices and monitoring equipment.
  • Building Automation: Lighting control, HVAC systems, and security systems.
  • Internet of Things (IoT): Smart sensors, connected devices, and wearable technology.

Features:

  • CPU Core: RL78 CPU core
  • Operating Frequency: Up to 32 MHz
  • Flash Memory: 128 KB
  • RAM: 8 KB
  • EEPROM: 4 KB
  • I/O Ports: Up to 77
  • Timers: Multiple 16-bit timers
  • Communication Interfaces: UART, SPI, I2C
  • A/D Converter: 10-bit or 12-bit ADC
  • Operating Voltage: 1.6 V to 5.5 V

Benefits:

  • Low Power Consumption: Minimizes energy usage for extended battery life or reduced power supply requirements.
  • Versatile Peripherals: Provides a wide range of integrated peripherals for diverse applications.
  • High Performance: Offers sufficient processing power for real-time control and data processing tasks.
  • Cost-Effective: Provides a good balance of features and price for cost-sensitive applications.
  • Easy Development: Supported by a comprehensive development environment and tools.

Additional Details:

The R5F104BAGFP features the RL78 CPU core, which is optimized for low power consumption. The on-chip flash memory, RAM, and EEPROM provide ample storage for program code and data. The microcontroller includes a variety of communication interfaces, such as UART, SPI, and I2C, for connecting to external devices. The A/D converter enables the measurement of analog signals. The operating voltage range of 1.6 V to 5.5 V allows for flexible power supply options. Renesas provides a comprehensive development environment, including a compiler, debugger, and emulator, to support software development. The LFP package offers small form factor for space constrained designs.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5870 $59.2830
22+ $5.4054 $118.9188
34+ $5.2356 $178.0104
46+ $5.0670 $233.0820
59+ $4.8984 $289.0056
79+ $4.3913 $346.9127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess