EN
  • EN
  • DE

R5F1096CKSP#H0G

Part No R5F1096CKSP#H0G
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Microcontrollers with Low Consumption Current for Automotive Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LSSOP
Win Source Part Number 1211569-R5F1096CKSP#H0G
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F1096CKSP#H0G CAD Model

Description

The R5F1096CKSP#H0G is a microcontroller from the Renesas Electronics RL78/G14 family. This series of microcontrollers is known for its low power consumption and versatile features, making it suitable for a wide range of applications. The part number specifies particular memory size, package, and options.

Applications:

  • Home appliances: Used in washing machines, refrigerators, and air conditioners for control and monitoring functions.
  • Industrial control: Employed in motor control, sensor interfaces, and programmable logic controllers (PLCs).
  • Healthcare devices: Integrated into medical equipment such as blood glucose meters and patient monitoring systems.
  • Consumer electronics: Found in remote controls, toys, and audio devices.
  • IoT (Internet of Things) devices: Used in smart sensors, wearables, and connected home applications.

Features:

  • Low power consumption: Optimizes energy efficiency for battery-powered applications.
  • Integrated peripherals: Includes ADC, DAC, timers, UART, SPI, and I2C interfaces.
  • On-chip memory: Provides flash memory and SRAM for program storage and data processing.
  • Operating voltage range: Supports a wide voltage range for flexible power supply options.
  • Small package options: Available in compact packages for space-constrained applications.

Benefits:

  • Long battery life: Extends operating time in portable devices.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Flexible design options: Wide range of features and package options enable customized solutions.
  • Easy development: Comprehensive development tools and software libraries simplify the design process.
  • High reliability: Robust design ensures consistent performance in demanding environments.

Additional Details:

The R5F1096CKSP#H0G typically operates at clock frequencies up to 32 MHz and includes various power-saving modes to further reduce energy consumption. It offers a balance of performance and power efficiency, making it a popular choice for embedded applications. Refer to the Renesas datasheet for detailed specifications, including memory sizes, peripheral details, and power consumption characteristics. The #H0G likely refers to a specific configuration or production lot.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess