EN
  • EN
  • DE

R5F10ABDLNA#W5

Part No R5F10ABDLNA#W5
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Microcontrollers with Low Consumption Current for Automotive Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981176-R5F10ABDLNA#W5
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F10ABDLNA#W5 CAD Model

Description

The R5F10ABDLNA#W5 is a microcontroller from Renesas Electronics' RL78/G13 series. It is a low-power, high-performance microcontroller suitable for a wide range of applications requiring efficient processing and minimal energy consumption.

Applications

  • Home appliances: Washing machines, refrigerators, and air conditioners.
  • Industrial control: Motor control, sensor monitoring, and process automation.
  • Healthcare devices: Portable medical devices and patient monitoring systems.
  • Lighting control: LED lighting and dimming control systems.
  • Consumer electronics: Remote controls, toys, and personal care devices.

Features

  • RL78 CPU core: High-performance 16-bit CPU core.
  • Low power consumption: Operates at very low power levels, extending battery life in portable applications.
  • On-chip memory: Includes Flash memory and SRAM for program storage and data processing.
  • Timers: Multiple timers for various applications, including PWM control and event timing.
  • Communication interfaces: UART, CSI, and I2C interfaces for communication with external devices.
  • A/D converter: High-resolution analog-to-digital converter for sensor data acquisition.
  • Operating voltage: Wide operating voltage range.
  • Operating Temperature: Wide temperature range for use in industrial applications.

Benefits

  • Improved energy efficiency: Low power consumption reduces energy costs and extends battery life.
  • Enhanced performance: High-performance CPU core enables faster processing and improved system responsiveness.
  • Reduced system cost: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Simplified development: Comprehensive development tools and software libraries simplify the development process.
  • Increased reliability: Robust design and high-quality manufacturing ensure reliable operation in harsh environments.

Additional Details

The R5F10ABDLNA#W5 microcontroller operates with a CPU clock speed of up to 32 MHz. It features up to 128KB of Flash memory and 8KB of SRAM. Peripherals include a 10-bit A/D converter, multiple timers, and serial communication interfaces. The microcontroller is available in a variety of package options.

This microcontroller is designed to be used with Renesas' e2 studio IDE for development and debugging.

You May Also Be Interested in

SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
ON Semiconductor
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
Panasonic
Need more? Email Us
Runic Technology
Lowest to $0.2254
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess