EN
  • EN
  • DE

R5F10PLHKFB#H5

Part No R5F10PLHKFB#H5
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Microcontrollers with Low Consumption Current for Automotive Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151610-R5F10PLHKFB#H5
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F10PLHKFB#H5 CAD Model

Description

The R5F10PLHKFB#H5 is a microcontroller from Renesas Electronics, belonging to their RL78/G13 series. These microcontrollers are known for their low power consumption, high performance, and rich peripheral set, making them suitable for a wide range of applications, especially those requiring energy efficiency and real-time control.

Applications

  • Home Appliances: Control of washing machines, refrigerators, air conditioners, and other household appliances, focusing on energy efficiency.
  • Industrial Control: Automation systems, motor control, and sensor monitoring in industrial environments.
  • Consumer Electronics: Remote controls, audio players, and other portable devices where low power consumption is crucial.
  • Healthcare Devices: Portable medical devices, such as blood glucose meters and heart rate monitors.
  • Metering Systems: Smart meters for electricity, water, and gas, requiring accurate measurement and communication capabilities.
  • Security Systems: Alarm systems, access control systems, and other security devices.
  • Lighting Control: LED lighting systems and dimming control applications.

Features

  • RL78 CPU Core: High-performance 16-bit RL78 CPU core with a maximum operating frequency.
  • Low Power Consumption: Designed for ultra-low power operation, extending battery life in portable applications.
  • Flash Memory: Integrated flash memory for program storage, allowing for easy firmware updates.
  • SRAM: Integrated static RAM for data storage during program execution.
  • Timers: Multiple timers and counters for real-time control and measurement.
  • Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC):Integrated DAC for converting digital values to analog signals.
  • Operating Voltage: Wide operating voltage range to accommodate different power supply configurations.

Benefits

  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life.
  • High Performance: Powerful CPU core enables complex algorithms and real-time control.
  • Versatility: Rich peripheral set supports a wide range of applications.
  • Ease of Development: Renesas provides comprehensive development tools and resources.
  • Cost-Effectiveness: Provides a cost-effective solution for embedded control applications.
  • Reliability: Renesas microcontrollers are known for their reliability and robustness.

Additional Details

The specific characteristics of the R5F10PLHKFB#H5, such as memory size, operating frequency, and package type, are detailed in the Renesas datasheet. The 'H5' likely indicates a specific ROM size, temperature range, and packaging. This microcontroller features multiple power-saving modes, allowing the device to minimize power consumption when idle. The integrated ADC enables the device to interface with various sensors, such as temperature, pressure, and light sensors. The communication interfaces allow the device to communicate with other microcontrollers, peripherals, and host computers. The RL78/G13 series is supported by Renesas' e2 studio integrated development environment (IDE), which provides a comprehensive set of tools for code development, debugging, and simulation. Renesas also offers various application notes and sample code to help designers get started with the RL78/G13 family.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Richtek USA Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess