EN
  • EN
  • DE

R5F21258SNFP#VD

Part No R5F21258SNFP#VD
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843568-R5F21258SNFP#VD
Ultra Librarian 3D Model Ultra Librarian R5F21258SNFP#VD CAD Model

Description

The Renesas R5F21258SNFP#VD is a microcontroller from the R8C/2x Series, designed for a wide range of embedded applications. This microcontroller offers a balance of performance, low power consumption, and a rich set of peripherals, making it suitable for applications such as consumer electronics, industrial control, and automotive subsystems.

Applications

  • Consumer Electronics: Used in devices like remote controls, digital cameras, and audio players.
  • Industrial Control: Employed in industrial automation equipment, sensor networks, and motor control systems.
  • Automotive Subsystems: Integrated into automotive applications such as dashboard displays, lighting control, and body control modules.
  • Medical Devices: Used in portable medical equipment and healthcare monitoring systems.
  • Security Systems: Incorporated into alarm systems, access control systems, and surveillance equipment.

Features

  • R8C CPU Core: Based on the Renesas R8C CPU core, offering a balance of performance and code efficiency.
  • Flash Memory: Includes integrated flash memory for program storage, allowing for easy reprogramming.
  • RAM: Features on-chip RAM for data storage and processing.
  • Timers: Equipped with multiple timers and counters for timing and control functions.
  • Serial Communication Interfaces: Provides UART, SPI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Features a DAC for converting digital data to analog signals.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.

Benefits

  • Versatile Functionality: Rich set of peripherals allows for a wide range of applications.
  • Efficient Performance: R8C CPU core provides efficient processing capabilities.
  • Easy Programming: Integrated flash memory simplifies program updates and customization.
  • Reduced System Cost: On-chip peripherals reduce the need for external components, lowering system cost.
  • Extended Battery Life: Low power consumption makes it suitable for battery-powered applications.

Technical Specifications

The R5F21258SNFP#VD typically operates at a clock frequency of 20 MHz and includes 64KB of flash memory and 4KB of RAM. It operates at a supply voltage of 3.3V or 5V. The exact specifications may vary based on the specific model. Refer to the Renesas datasheet for detailed information about pinout, electrical characteristics, and timing diagrams.

This microcontroller is commonly used in applications requiring a balance of performance, low power consumption, and a rich set of peripherals. Its integrated features and flexible design make it a popular choice for a wide range of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4109 $61.7526
28+ $4.1268 $115.5504
44+ $3.9848 $175.3312
63+ $3.6995 $233.0685
82+ $3.5574 $291.7068
102+ $3.4153 $348.3606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess