EN
  • EN
  • DE

R5F21274SNFP

Part No R5F21274SNFP
Manufacturer Renesas Electronics America
Description SINGLE-CHIP 16-BIT CMOS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241604-R5F21274SNFP
Manufacturer Homepage www.renesas.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21274SNFP CAD Model

Description

The R5F21274SNFP is a microcontroller belonging to the Renesas R8C/2x series. It is a low-power, single-chip microcontroller designed for a wide variety of embedded applications. This microcontroller integrates a CPU core with a comprehensive set of peripherals, making it suitable for numerous control and communication tasks.

Applications

  • Remote control systems
  • Consumer electronics
  • Security devices
  • Healthcare equipment
  • Small appliances

Features

  • R8C CPU core
  • On-chip flash memory
  • On-chip RAM
  • Timers
  • Serial communication interfaces (UART, SPI)
  • A/D converter

Benefits

  • Low Power Operation: Optimized for low-power consumption, making it ideal for battery-powered applications and energy-efficient systems.
  • Integrated Peripherals: The integrated peripherals reduce the need for external components, simplifying system design and lowering cost.
  • Compact Size: The small package allows for integration into space-constrained applications.
  • Simplified Development: Renesas provides extensive development tools and resources for the R8C family, easing the development process.
  • Versatile Solution: The combination of processing power and peripheral integration makes it suitable for a wide range of embedded control applications.

Additional Details

The R5F21274SNFP microcontroller typically operates from a single power supply. It includes specific amounts of on-chip flash memory and RAM, depending on the exact model configuration. The timers can be used for various control and timing functions. The serial communication interfaces enable easy communication with other devices and systems. The integrated A/D converter allows for analog signal acquisition. The microcontroller supports different operating modes, including low-power modes to conserve energy. The device is usually available in a QFP or similar package. Detailed technical specifications, including memory size, clock speed, and I/O capabilities, can be found in the datasheet. The R8C family is known for its efficient balance between power consumption, performance, and cost-effectiveness, making it a popular choice for embedded control tasks.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0667 $88.1334
4+ $36.1573 $144.6292
5+ $35.0277 $175.1385
7+ $33.8969 $237.2783
9+ $32.7674 $294.9066
12+ $29.3774 $352.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess