EN
  • EN
  • DE

R5F2135ACNFP

Part No R5F2135ACNFP
Manufacturer Renesas Electronics America
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241670-R5F2135ACNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F2135ACNFP CAD Model

Description

The R5F2135ACNFP is a microcontroller from Renesas Electronics, belonging to the R8C/3x series. It's a compact, low-power device suited for a wide range of embedded applications where efficient processing and low energy consumption are crucial. This microcontroller is known for its integrated peripherals and ease of use.

Applications:

  • Consumer Electronics: Used in remote controls, small appliances, and other consumer devices.
  • Industrial Control: Employed in simple control systems, sensor interfaces, and motor control applications.
  • Healthcare Devices: Integrated into portable medical devices and monitoring equipment.
  • Automotive Subsystems: Used in low-complexity automotive applications like lighting controls.
  • Security Systems: Found in alarm systems, access control panels, and security sensors.

Features:

  • R8C CPU Core: Offers efficient 16-bit processing capabilities.
  • Flash Memory: Includes on-chip flash memory for program storage and data logging.
  • RAM: Provides internal RAM for data manipulation and program execution.
  • Timers: Integrated timers for counting, PWM generation, and real-time control.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C for communication with other devices.
  • A/D Converter: Integrated Analog-to-Digital converter for sensor interfacing.
  • I/O Ports: General-purpose input/output ports for interfacing with external components.

Benefits:

  • Low Power Consumption: Extends battery life in portable applications.
  • Compact Size: Suitable for space-constrained designs.
  • Integrated Peripherals: Reduces the need for external components, simplifying design and reducing cost.
  • Flexible Communication Options: Supports a variety of communication protocols.
  • Easy to Program: Supported by Renesas development tools and a large community.
  • Cost-Effective: Offers a good balance of performance and price for embedded applications.

The R5F2135ACNFP microcontroller offers a versatile and cost-effective solution for various embedded applications. Its low power consumption, integrated peripherals, and compact size make it a popular choice for designers seeking a balance between performance and efficiency.

Specifications (typical)

  • CPU Core: R8C/3x
  • Flash Memory: 32KB
  • RAM: 2KB
  • Operating Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: LQFP-48

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0628 $94.1256
3+ $38.6151 $115.8453
5+ $37.4093 $187.0465
7+ $36.2023 $253.4161
9+ $34.9953 $314.9577
12+ $31.3756 $376.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess