EN
  • EN
  • DE

R5F3640DDFA-UGDP

Part No R5F3640DDFA-UGDP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 087228-R5F3640DDFA-UGDP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F3640DDFA-UGDP CAD Model

Description

The R5F3640DDFA-UGDP is a microcontroller from Renesas Electronics America. As a part of the R32C/100 series, it is designed to provide efficient processing power along with several integrated features, making it well-suited for a variety of embedded control applications.

Applications:

  • Industrial control equipment
  • Home automation systems
  • Automotive electronics
  • Medical devices
  • Smart energy management systems

Features:

  • R32C CPU Core: A high-performance core enabling efficient execution of complex algorithms.
  • On-chip Flash Memory: Integrated Flash memory for program storage and updates.
  • SRAM: Internal SRAM for fast data access and processing.
  • Timers: Multiple timer channels capable of PWM generation, input capture, and output compare functions.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial data communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for interfacing with analog sensors.
  • General-Purpose I/O (GPIO): Flexible GPIO pins for connection to external devices and peripherals.
  • Low Power Modes: Various low power modes to minimize power consumption in battery-operated applications.

Benefits:

  • High Processing Power: Capable of handling complex control tasks efficiently.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Flexible Communication: Enables versatile connectivity with various devices and networks.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption.
  • Robust Design: Ensures reliable operation in harsh industrial environments.

Additional Details:

The R5F3640DDFA-UGDP typically operates within a voltage range of 3V to 5.5V and is designed to function across a broad temperature range. It incorporates interrupt handling capabilities for efficient real-time response. Package options can include QFP and LQFP variations. The microcontroller features a watchdog timer for enhanced system reliability and fault tolerance. It is suitable for applications requiring a combination of high performance, integrated peripherals, and low power operation.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4560 $73.3680
6+ $20.0670 $120.4020
9+ $19.4398 $174.9582
13+ $18.8126 $244.5638
16+ $18.1855 $290.9680
22+ $16.3040 $358.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess