EN
  • EN
  • DE

R5F6418MAPFE

Part No R5F6418MAPFE
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description RENESAS MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1241753-R5F6418MAPFE
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F6418MAPFE CAD Model

Description

The R5F6418MAPFE is a microcontroller from Renesas Electronics America, belonging to the RX64M series. It is a high-performance 32-bit microcontroller based on the RXv3 core, designed for demanding applications requiring real-time control and connectivity.

Applications:

  • Industrial automation: Programmable logic controllers (PLCs), motor control, and robotics.
  • Automotive: Body control modules, engine management systems, and advanced driver-assistance systems (ADAS).
  • Home appliances: Smart appliances with advanced control and connectivity features.
  • Healthcare: Medical devices requiring high performance and reliability.
  • Networking: Ethernet-enabled devices and network controllers.

Features:

  • 32-bit RXv3 CPU core: High-performance processor with DSP and FPU capabilities.
  • On-chip flash memory: Stores program code and data.
  • On-chip SRAM: Provides working memory for program execution.
  • Ethernet MAC: Provides Ethernet connectivity.
  • USB Host/Function: Enables USB communication with other devices.
  • CAN interface: For automotive and industrial communication networks.
  • SD host interface: For connecting SD cards for data storage.
  • Multiple timers: Used for timing events, generating PWM signals, and controlling peripherals.
  • Serial communication interfaces: UART, SPI, and I2C for communication with other devices.
  • Analog-to-digital converter (ADC): Converts analog signals to digital values.
  • Digital-to-analog converter (DAC): Converts digital values to analog signals.

Benefits:

  • High performance: Enables complex control algorithms and data processing.
  • Connectivity: Integrated Ethernet, USB, and CAN interfaces for communication.
  • Large memory capacity: Sufficient memory for demanding applications.
  • Real-time performance: Suitable for real-time control applications.
  • Robust design: Reliable operation in harsh environments.

The R5F6418MAPFE is often selected where a combination of high processing power, extensive connectivity options, and real-time performance is needed. Its RXv3 core with DSP and FPU capabilities allows for efficient execution of complex algorithms. The integrated Ethernet, USB, and CAN interfaces enable seamless communication with other devices and networks.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess