EN
  • EN
  • DE

R5F642Z0JFB

Part No R5F642Z0JFB
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Renesas QFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189759-R5F642Z0JFB
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F642Z0JFB CAD Model

Description

The R5F642Z0JFB is a microcontroller unit (MCU) from Renesas Electronics, belonging to their SuperH RISC engine family. It's designed for a wide range of embedded applications requiring a balance of performance, low power consumption, and integrated peripherals. This microcontroller targets applications that need robust processing capabilities coupled with energy efficiency.

Applications

  • Industrial control systems: Programmable Logic Controllers (PLCs), motor control, and process automation.
  • Consumer electronics: Digital cameras, audio players, and home appliances.
  • Automotive applications: Body control modules, infotainment systems, and engine management systems.
  • Networking and communication devices: Routers, switches, and wireless communication modules.
  • Medical devices: Patient monitoring systems, diagnostic equipment, and portable medical instruments.

Features

  • High-performance SuperH RISC engine: Delivers substantial processing power for demanding applications.
  • Integrated Flash Memory: On-chip Flash memory for program storage, eliminating the need for external memory components.
  • SRAM: Includes a block of on-chip SRAM for data storage during program execution.
  • Multiple timers and counters: Facilitates precise timing control for various applications.
  • Serial communication interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D and D/A converters: Enables the microcontroller to interface with analog sensors and actuators.
  • Low power consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Interrupt controller: Manages interrupt requests from various peripherals, ensuring timely response to events.

Benefits

  • Improved system performance: The high-performance CPU core enables efficient execution of complex algorithms and control tasks.
  • Reduced system cost: Integrated Flash memory and peripherals minimize the need for external components, reducing overall system cost.
  • Lower power consumption: Optimizes power consumption, enabling longer battery life in portable applications.
  • Enhanced system reliability: Robust design and built-in error correction mechanisms ensure reliable operation in harsh environments.
  • Faster time-to-market: Comprehensive development tools and support resources accelerate the development process.

Additional Details

The R5F642Z0JFB typically operates at a voltage range of 3.0V to 5.5V. It is available in various package options, including QFP and LQFP, to suit different application requirements. Detailed specifications, including clock speed, memory size, and peripheral configurations, are available in the Renesas Electronics datasheet for this product. Programming is typically done using standard JTAG interface and Renesas development tools such as the High-performance Embedded Workshop.

You May Also Be Interested in

Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess