R5F70835AN80FTV

Quick Quote
Part No R5F70835AN80FTV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 32-bit SH-2 RISC 512KB Flash 3.3V/5V 100-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182260-R5F70835AN80FTV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name R5F70835
Introduction Date May 13, 2007
Estimated EOL Date 2022
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Renesas Electronics R5F70835AN80FTV microcontroller is an embedded microcontroller with a high popularity rating. It is an integrated circuit with an estimated EOL date of 2022 and is commonly used. The device has an alternative part cross-reference of STM32F207VGT6U, MB9BF167NPMC-G-JNE2 and MB9AF316NAPMC-G-JNE2.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.7701
Texas Instruments
Piccolo Microcontrollers
Lowest to $3.2144
NXP
IC MCU 8BIT 16KB OTP 40DIP
Lowest to $7.9834
NXP
IC MCU 32BIT 96KB FLASH 48LQFP
Lowest to $9.5438
Texas Instruments
Digital Signal Processors | IC MCU 32BIT 32KB FLASH 100BGA
Lowest to $6.1203
Microchip Technology
IC MCU 8/16BIT 32KB FLASH 49BGA
Lowest to $7.2989
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 144LQFP
Lowest to $67.2314
Texas Instruments
IC MCU 16BIT 7.5KB FRAM 20VQFN
Lowest to $0.9602
Silicon Labs
IC MCU 8BIT 64KB FLASH 32LQFP
Lowest to $15.6169

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $3.1145
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1463
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.5166
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $2.5693
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1491
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1368
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0645
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1397
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.9513
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $2.5693
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.4413
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.8125
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1840
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.5520

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1+ $61.8576 $61.8576
3+ $50.7550 $152.2650
4+ $49.1688 $196.6752
5+ $47.5828 $237.9140
7+ $45.9967 $321.9769
9+ $41.2384 $371.1456
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention