R5F72518RKBGZ

Part No R5F72518RKBGZ
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182277-R5F72518RKBGZ
Popularity Low
Supply and Demand Status Limited

Description

The Renesas Electronics America R5F72518RKBGZ is an embedded microcontroller integrated circuit (IC) that is ideal for low-power applications. With limited supply and demand status, this IC is designed to provide reliable performance in a variety of applications. This IC is part of the R5F725 series and offers a range of features that make it an excellent choice for embedded systems. With a low popularity, this IC is still a great choice for many applications that require reliable performance and low power consumption.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 96KB FLASH 64LFQFP
Lowest to $21.6670
NXP
IC MCU 32BIT 3MB FLSH 256MAPPBGA
Lowest to $20.1668
NXP
MCU 8-bit HC08 CISC 32KB Flash 5V Automotive 64-Pin PQFP Tray / IC MCU 8BIT 32KB FLASH 64QFP
Lowest to $12.6010
NXP
MCU 8-bit S08 CISC 8KB Flash 2.5V/3.3V 32-Pin QFN EP Tray / IC MCU 8BIT 8KB FLASH 32QFN
Need more? Email Us
NXP
IC MCU 32BIT 1.5MB FLASH 176LQFP
Lowest to $18.5885
NXP
MCU 8-bit S08 CISC 60KB Flash 3.3V/5V 32-Pin LQFP Tray / IC MCU 8BIT 60KB FLASH 32LQFP
Lowest to $3.2980
NXP
MCU 8-bit RS08 CISC 4KB Flash 2.5V/3.3V/5V 24-Pin QFN EP Tray / IC MCU 8BIT 4KB FLASH 24QFN
Need more? Email Us
NXP
MCU 8-bit S08 CISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray / IC MCU 8BIT 128KB FLASH 64LQFP
Need more? Email Us
NXP
IC MCU 32BIT 768KB FLASH 144LQFP
Lowest to $95.2113

Top Sellers

Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
18+ $2.8240 $50.8320
44+ $2.3170 $101.9480
67+ $2.2450 $150.4150
93+ $2.1720 $201.9960
120+ $2.1000 $252.0000
160+ $1.8830 $301.2800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention