EN
  • EN
  • DE

R5S72011B120FPV

Part No R5S72011B120FPV
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025788-R5S72011B120FPV
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5S72011B120FPV CAD Model

Description

The R5S72011B120FPV is a System-on-Chip (SoC) from Renesas Electronics, part of the RZ/A1H series. It features an ARM Cortex-A9 processor and is designed for applications requiring high performance, large memory capacity, and rich connectivity options. It's often used in human-machine interfaces (HMIs), industrial control systems, and embedded systems requiring sophisticated graphics capabilities.

Applications:

  • Human-Machine Interfaces (HMIs): Industrial HMIs, graphical user interfaces for embedded systems.
  • Industrial Control Systems: Programmable logic controllers (PLCs), motor control systems, and robotics.
  • Building Automation: HVAC control, lighting control, and security systems.
  • Medical Devices: Patient monitoring systems, diagnostic equipment, and imaging systems.
  • Automotive: In-vehicle infotainment systems, instrument clusters, and advanced driver-assistance systems (ADAS).

Features:

  • Processor: ARM Cortex-A9 core with a clock speed of 400 MHz.
  • Memory: Large on-chip SRAM and support for external DDR3 SDRAM.
  • Graphics: Integrated 2D graphics accelerator.
  • Connectivity: Ethernet, USB, CAN, SPI, I2C, UART interfaces.
  • Display Interface: LCD controller with support for various display resolutions.
  • Operating Temperature: Wide operating temperature range for industrial applications.

Benefits:

  • High Performance: Provides high processing power for demanding applications.
  • Rich Connectivity: Offers a wide range of connectivity options for interfacing with various peripherals and networks.
  • Graphical Capabilities: Integrated graphics accelerator enables creation of rich and interactive user interfaces.
  • Large Memory Capacity: Large on-chip SRAM and support for external DDR3 SDRAM allow for efficient data storage and processing.
  • Reduced System Cost: Integrated features reduce the need for external components, lowering overall system cost.

Additional Details:

The R5S72011B120FPV is typically programmed using C or C++ with specialized embedded development tools. Renesas provides a comprehensive software development kit (SDK) that includes compilers, debuggers, and libraries for developing applications on the RZ/A1H platform.

The device is housed in a BGA package. Proper power supply design and thermal management are essential for reliable operation. The datasheet provides detailed information on the device's pinout, electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess