EN
  • EN
  • DE

RD74LVC139BTELL

Part No RD74LVC139BTELL
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Dual 2-to-4-line Decoders / Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292390-RD74LVC139BTELL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD74LVC139BTELL CAD Model

Description

The RD74LVC139BTELL is a dual 2-to-4 line decoder/demultiplexer manufactured by Renesas Electronics America. It belongs to the LVC (Low-Voltage CMOS) logic family, characterized by low-voltage operation and high-speed performance. This device contains two independent 2-to-4 line decoders, each capable of decoding a 2-bit binary address into one of four output lines.

Applications:

  • Memory Addressing: Selecting memory locations in digital systems.
  • Data Routing: Directing data signals to different destinations.
  • Chip Selection: Enabling or disabling different integrated circuits.
  • Address Decoding: Decoding binary addresses for peripheral devices.
  • Control Signal Generation: Generating control signals based on input addresses.

Features:

  • Dual 2-to-4 Decoder: Contains two independent decoders in a single package.
  • Low-Voltage Operation: Operates at 3.3V or 5V power supplies.
  • High-Speed Performance: Fast propagation delay for high-frequency applications.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • CMOS Technology: Provides high noise immunity.

Benefits:

  • Efficient Address Decoding: Simplifies address decoding in digital systems.
  • Fast Switching Speeds: Enables high-speed data routing and control.
  • Energy Efficient: Extends battery life in portable devices.
  • Reliable Operation: Provides consistent performance in various operating conditions.
  • Compact Design: Saves space on printed circuit boards.

Additional Details:

The RD74LVC139BTELL is typically available in a surface-mount package such as TSSOP (Thin Shrink Small Outline Package). Key parameters include propagation delay, operating voltage range, input voltage levels, and output drive current. Engineers should consult the datasheet for detailed electrical characteristics. This decoder/demultiplexer is widely used in digital systems where address decoding and data routing are required. Its low-voltage operation and high-speed performance make it suitable for modern electronic devices. The compact form factor and ease of use contribute to its popularity in a wide range of applications.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $1.5640
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $63.1242
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $25.9933
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3453 $58.7010
410+ $0.2830 $116.0300
635+ $0.2749 $174.5615
870+ $0.2657 $231.1590
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess