EN
  • EN
  • DE

RJH1BF6RDPQ-80#T2

Part No RJH1BF6RDPQ-80#T2
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT / IGBT 1100 V 55 A 227.2 W Through Hole TO-247
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Renesas Electronics America Inc
Package Bulk
Voltage - Collector Emitter Breakdown (Max) 1100 V
Current - Collector (Ic) (Max) 55 A
Vce(on) (Max) @ Vge, Ic 2.7V @ 15V, 55A
Power - Max 227.2 W
Input Type Standard
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Other Names 2156-RJH1BF6RDPQ-80#T2,RENRNSRJH1BF6RDPQ-80#T2
Standard Package 1
Win Source Part Number 1088443-RJH1BF6RDPQ-80#T2
Ultra Librarian 3D Model Ultra Librarian RJH1BF6RDPQ-80#T2 CAD Model

Description

The Renesas Electronics America is a bulk packaged electronic component with a power-max of 227.2 W.

  • Power-Max: 227.2 W
  • IGBT Type: IGBT
  • Voltage - Collector Emitter Breakdown (Max): 1100 V
  • Current - Collector (Ic) (Max): 55 A
  • Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 55A
  • Switching Energy: Not specified
  • Input Type: Standard
  • Td (on/off) @ 25°C and test condition: Not specified
  • Mounting Type: Through hole
  • Package/Case: TO-247-3
  • Supplier Device Package: TO-247
  • Temperature Range - Operating: 150°C (TJ)
  • Alternative Parts (Cross-Reference): IRG7PH35UPBF, IRG7PG35UPBF, IRG7PG35U-EPBF, IRG7PH35U-EP, FGA20N120FTDTU
  • ECCN: EAR99
  • REACH Status: REACH unaffected
  • HTSUS: 0000.00.0000
  • Manufacturer: Renesas Electronics America Inc
  • Other Names: 2156-RJH1BF6RDPQ-80#T2, RENRSRJH1BF6RDPQ-80#T2
  • RoHS Status: Not applicable

You May Also Be Interested in

IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess