EN
  • EN
  • DE

RJH30E3DPK-M2-T2

Part No RJH30E3DPK-M2-T2
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-3P
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 756026-RJH30E3DPK-M2-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJH30E3DPK-M2-T2 CAD Model

Description

The RJH30E3DPK-M2-T2 is an N-channel IGBT (Insulated Gate Bipolar Transistor) from Renesas Electronics America. It's designed for high-speed switching applications and offers excellent performance in terms of low saturation voltage and fast switching speeds.

Applications

  • Inverter Welding Machines: Used as a switching device in the inverter stage to control the welding current.
  • Uninterruptible Power Supplies (UPS): Used in the inverter section to convert DC power from the battery to AC power.
  • Power Factor Correction (PFC) Circuits: Improves the power factor of electronic devices by reducing harmonic distortion.
  • Induction Heating: Provides high-frequency power for heating metals and other materials.
  • Motor Control: Used in variable frequency drives (VFDs) to control the speed and torque of electric motors.

Features

  • N-Channel IGBT: Offers efficient switching and low on-state resistance.
  • High-Speed Switching: Designed for fast switching speeds, reducing switching losses.
  • Low Saturation Voltage: Low VCE(sat) minimizes power dissipation and improves efficiency.
  • Built-in Diode: Integrated diode provides reverse voltage protection.
  • TO-220 Package: Standard TO-220 package for easy mounting and heat dissipation.

Benefits

  • High Efficiency: Low saturation voltage and fast switching speeds contribute to high overall efficiency.
  • Reduced Power Dissipation: Low on-state resistance minimizes power dissipation, reducing heat generation.
  • Improved System Performance: Fast switching speeds enable higher frequency operation and improved system performance.
  • Simplified Design: Integrated diode simplifies circuit design and reduces the number of components.
  • Reliable Operation: Robust design ensures reliable operation in demanding applications.

Additional Details

The RJH30E3DPK-M2-T2 typically features a voltage rating of 330V and a continuous collector current rating of around 30A. Refer to the Renesas datasheet for complete specifications, including switching times, gate charge, and thermal resistance. Proper heat sinking is essential to ensure reliable operation at high currents.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess