EN
  • EN
  • DE

RJK0214DPA

Part No RJK0214DPA
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1177549-RJK0214DPA
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK0214DPA CAD Model

Description

The Renesas RJK0214DPA is a power MOSFET designed for high-efficiency switching applications. This N-channel MOSFET features low on-resistance (Rds(on)) and fast switching speeds, making it suitable for DC-DC converters, motor drives, and other power management circuits. The RJK series is known for its robust performance and high reliability.

Applications

  • DC-DC converters: Used as a switching element in buck, boost, and buck-boost converters.
  • Motor drives: Integrated into motor control circuits for efficient power control.
  • Power supplies: Employed in power supply circuits for voltage regulation and switching.
  • Load switches: Used to switch power to various loads in electronic devices.
  • Battery management systems (BMS): Provides switching functionality in battery charging and discharging circuits.

Features

  • N-channel MOSFET: Provides efficient switching performance.
  • Low on-resistance (Rds(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses and improves overall performance.
  • Avalanche rated: Withstands high voltage transients.
  • Surface mount package: Allows for easy integration into PCB designs.
  • Lead-free construction: Environmentally friendly, RoHS compliant.
  • Operating temperature range: Wide operating temperature range for reliable operation in various environments.

Benefits

  • High efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency in power conversion circuits.
  • Fast switching: Reduces switching losses, enabling higher operating frequencies.
  • Robust performance: Avalanche rating ensures reliable operation under transient conditions.
  • Easy integration: Surface mount package simplifies PCB assembly.
  • Compact design: Suitable for space-constrained applications.
  • Improved thermal performance: Low on-resistance reduces heat generation.

Additional details: The RJK0214DPA features a drain-source voltage (Vds) rating, gate-source voltage (Vgs) rating, and continuous drain current (Id) rating that should be verified from the datasheet for specific applications. It is typically supplied in a surface mount package such as a DPAK. Ensure appropriate gate drive circuitry is used for optimal performance.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Renesas Electronics America
Need more? Email Us
NANYA
Need more? Email Us
New Japan Radio
Lowest to $1.3063
PLX
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess