EN
  • EN
  • DE

RJK0406JPE

Part No RJK0406JPE
Manufacturer Renesas Electronics America
Catalog FETs - Single
Description Silicon N Channel MOS FET High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183105-RJK0406JPE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK0406JPE CAD Model

Description

The RJK0406JPE is an N-channel MOSFET from Renesas Electronics America, primarily designed for high-efficiency power management and switching applications. This MOSFET is suitable for use in a wide variety of electronic devices where power efficiency and compact size are important.

Applications:

  • DC-DC Converters: Used as a primary switching element in various DC-DC converter topologies.
  • Power Management Circuits: Found in power supplies, battery chargers, and voltage regulators.
  • Motor Control: Employed in driving and controlling small DC motors.
  • Load Switching: Used to efficiently switch power to various loads in electronic systems.

Features:

  • N-Channel MOSFET: Allows efficient current flow when a positive voltage is applied to the gate.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing overall efficiency.
  • High-Speed Switching: Enables rapid switching transitions, suitable for high-frequency operations.
  • Compact Package: Allows for high-density circuit designs and space-saving applications.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, resulting in higher overall energy efficiency.
  • Reduced Heat Generation: Lower power losses minimize heat generation, which improves the system's reliability.
  • Faster Response Times: High-speed switching allows for quick response times in dynamic circuits.
  • Compact Design: The small package size enables smaller and more efficient power management solutions.

Additional Details:

The RJK0406JPE also has a low gate charge, contributing to its fast switching capability. It is designed to handle a substantial drain current while maintaining low on-resistance. The compact package facilitates efficient thermal management. For detailed electrical characteristics, including voltage and current ratings, refer to the Renesas datasheet. This MOSFET is also RoHS compliant, ensuring environmental safety.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5221 $60.7431
26+ $4.5311 $117.8086
40+ $4.3890 $175.5600
55+ $4.2469 $233.5795
71+ $4.1060 $291.5260
95+ $3.6810 $349.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess