EN
  • EN
  • DE

RJK1590DP3-A0#J2

Part No RJK1590DP3-A0#J2
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Nch Single Power Mosfet 150V 1A 1950Mohm Sot-223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154231-RJK1590DP3-A0#J2
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK1590DP3-A0#J2 CAD Model

Description

The RJK1590DP3-A0#J2 is a 150V N-channel MOSFET manufactured by Renesas Electronics. It is designed for high-speed switching applications, providing efficient power control and low on-resistance. This MOSFET is suitable for a wide range of applications where efficient power management is crucial.

Applications:

  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation and power conversion.
  • Motor Control Circuits: Employed in motor control applications for controlling the speed and direction of electric motors.
  • Power Supplies: Integrated into power supplies for efficient power switching and voltage regulation.
  • Lighting Systems: Utilized in lighting systems for controlling the brightness and color of LEDs.
  • Inverter Circuits: Used in inverter circuits for converting DC power to AC power.

Features:

  • N-Channel MOSFET: Provides efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables rapid switching transitions.
  • Avalanche Energy Rated: Designed to withstand high avalanche energy.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Improved Efficiency: Minimizes power loss due to its low on-resistance, resulting in improved efficiency.
  • Enhanced Performance: Provides efficient power control and fast switching, leading to enhanced performance.
  • Reduced Heat Generation: Minimizes heat generation due to its low on-resistance, improving reliability.
  • Compact Circuit Design: Its small size allows for compact and efficient circuit designs.

Additional Details:

The RJK1590DP3-A0#J2 is commonly used in applications requiring high-speed switching and low power dissipation. The specific application should be carefully considered when selecting the appropriate MOSFET, including voltage rating, current rating, and operating temperature. Its avalanche energy rating is a key consideration for applications where inductive loads are present.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
PLX
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess