EN
  • EN
  • DE

RJK5018DPK

Part No RJK5018DPK
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N Channel MOS FET High Speed Power Switching
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1243113-RJK5018DPK
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK5018DPK CAD Model

Description

The RJK5018DPK is a high-voltage, fast-switching N-channel MOSFET from Renesas. It's designed for high-efficiency power switching applications.

Applications

  • Power supplies for various electronic devices
  • DC-DC converters
  • AC-DC adapters
  • Motor control circuits
  • Inverter circuits

Features

  • High Breakdown Voltage: V<sub>DSS = 500V
  • Low On-Resistance: R<sub>DS(on) = 0.75 Ω (max) @ V<sub>GS = 10V
  • Fast Switching Speed: Low gate charge (Q<sub>g) for efficient switching
  • Avalanche Capability: Robust avalanche ruggedness
  • Lead-Free Package: TO-220FL package compliant with environmental standards

Benefits

  • High Efficiency: Low on-resistance minimizes power loss during switching.
  • Reliable Performance: High breakdown voltage and avalanche capability ensure robustness.
  • Simplified Design: Fast switching characteristics simplify drive circuit design.
  • Compact Size: The TO-220FL package offers good thermal performance in a compact form factor.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details

The RJK5018DPK is specifically suited for applications demanding high voltage and efficient power conversion. Its low on-resistance contributes to reduced heat dissipation, improving overall system efficiency and reliability. The fast switching speed further enhances efficiency by minimizing switching losses. The device's avalanche capability provides added protection against voltage transients, enhancing system robustness. This MOSFET is often used in switched-mode power supplies (SMPS), uninterrupted power supplies (UPS), and power factor correction (PFC) circuits. The TO-220FL package provides effective heat dissipation, allowing for operation at higher power levels.

Technical Specifications:

Drain-Source Voltage (VDSS): 500V

Gate-Source Voltage (VGSS): ±30V

Continuous Drain Current (ID): 6.5A

Pulsed Drain Current (IDM): 19.5A

Operating Junction Temperature (Tj): 150°C

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7487 $61.2045
85+ $1.4345 $121.9325
125+ $1.3895 $173.6875
175+ $1.3456 $235.4800
225+ $1.3005 $292.6125
300+ $1.1654 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess