The RKS151KKR1Q is a resistor manufactured by Renesas Electronics America, an essential component in electronic circuits for controlling current flow, dividing voltage, and providing specific resistance values. As a surface mount device (SMD), it is designed for automated assembly on printed circuit boards (PCBs), offering efficiency and precision in manufacturing processes.
Applications
- Voltage dividers for sensor circuits
- Current limiting resistors for LEDs
- Pull-up and pull-down resistors in digital logic circuits
- Termination resistors for impedance matching
- Feedback resistors in amplifier circuits
Features
- Surface Mount Design: Facilitates automated assembly, reducing manufacturing time and costs.
- Compact Size: Enables high-density PCB layouts, maximizing space utilization.
- High Stability: Maintains consistent performance over a wide range of operating temperatures.
- Precise Resistance Value: Provides accurate control of current and voltage in circuits.
- RoHS Compliance: Meets environmental standards, minimizing the use of hazardous substances.
Benefits
- Efficient Manufacturing: Automated assembly reduces labor costs and improves production efficiency.
- Compact Circuit Designs: Small size allows for miniaturization of electronic devices.
- Reliable Performance: High stability ensures consistent operation in various environmental conditions.
- Accurate Circuit Control: Precise resistance values enable precise control of current and voltage.
- Environmentally Friendly: RoHS compliance supports sustainable manufacturing practices.
Technical Specifications (General - Exact specs depend on series)
For specific details, such as the exact resistance value, tolerance, power rating, and temperature coefficient of the RKS151KKR1Q, consult the official Renesas datasheet. The 'KR1Q' suffix may designate a specific tolerance level or packaging type. Always refer to the manufacturer's documentation for accurate technical information. Renesas components are designed for a wide range of demanding applications.