EN
  • EN
  • DE

RKZ30AKUP6

Part No RKZ30AKUP6
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295699-RKZ30AKUP6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKZ30AKUP6 CAD Model

Description

The RKZ30AKUP6 is a Zener diode manufactured by Renesas Electronics America. This diode is designed to provide voltage regulation in various electronic circuits. Its primary function is to maintain a stable voltage output, regardless of fluctuations in input voltage or load current. This makes it suitable for protecting sensitive components from overvoltage conditions.

Applications

  • Voltage Regulation: Maintaining a stable voltage in power supplies and other circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes.
  • Clipping Circuits: Limiting the voltage to a specific level in signal processing applications.
  • Communication Equipment: Ensuring stable operation of communication devices.
  • Consumer Electronics: Providing voltage regulation in various consumer electronic products.

Features

  • Zener Voltage: Precise Zener voltage for accurate voltage regulation.
  • Low Leakage Current: Minimal current leakage to ensure efficient operation.
  • High Surge Capability: Ability to withstand transient voltage surges.
  • Compact Package: Small form factor for space-saving designs.
  • Fast Response Time: Quick response to voltage changes.

Benefits

  • Stable Voltage Output: Provides a consistent and reliable voltage supply.
  • Protection Against Overvoltage: Prevents damage to sensitive components from voltage spikes.
  • Improved Circuit Reliability: Enhances the overall reliability of electronic circuits.
  • Compact Design: Allows for smaller and more efficient circuit designs.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and protection.

Additional Details

The RKZ30AKUP6 is typically used in applications where a stable and reliable voltage reference is required. It operates by maintaining a constant voltage across its terminals when the reverse voltage exceeds its Zener voltage. This characteristic is crucial for protecting sensitive electronic components from damage due to overvoltage conditions. It is commonly available in a small surface-mount package, which is suitable for automated assembly processes.

The exact Zener voltage and other electrical characteristics can be found in the device's datasheet provided by Renesas. Designers should consult the datasheet to ensure proper selection and implementation of the RKZ30AKUP6 in their circuits. Proper heatsinking may be required in some applications to prevent overheating of the diode.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess