EN
  • EN
  • DE

SC14452BNF128VPN

Part No SC14452BNF128VPN
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
RoHS Non-Compliant
Win Source Part Number 998933-SC14452BNF128VPN
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC14452BNF128VPN CAD Model

Description

The SC14452BNF128VPN is a system-on-chip (SoC) from Renesas Electronics America. This highly integrated device is primarily designed for motor control applications, offering a combination of processing power, analog peripherals, and communication interfaces. It is suitable for a wide range of motor control implementations from simple to complex.

Applications

  • Brushless DC (BLDC) Motor Control: For fans, pumps, and other BLDC motor-driven applications.
  • Permanent Magnet Synchronous Motor (PMSM) Control: Used in servo drives and other high-performance motor control systems.
  • Stepper Motor Control: For precise positioning applications such as robotics and industrial automation.
  • Washing Machines and Dishwashers: Controlling the motors for drum rotation and water pumps.
  • Industrial Automation Equipment: Controlling motors in conveyor belts, robotic arms, and other automated systems.

Features

  • High-Performance Microcontroller Core: Powerful processing capabilities for complex motor control algorithms.
  • Integrated Motor Control Peripherals: PWM generators, ADCs, and comparators optimized for motor control.
  • Communication Interfaces: UART, SPI, and I2C for communication with other devices and systems.
  • Flash Memory: On-chip flash memory for storing program code and data.
  • RAM: On-chip RAM for data storage and processing.
  • Analog-to-Digital Converters (ADCs): For precise measurement of motor currents and voltages.
  • Protection Features: Overcurrent, overvoltage, and overtemperature protection to prevent damage to the motor and the system.

Benefits

  • Precise Motor Control: Integrated peripherals and powerful processing enable precise and efficient motor control.
  • Reduced System Cost: High integration reduces the number of external components required.
  • Improved System Reliability: Protection features prevent damage from electrical faults and thermal stress.
  • Simplified Software Development: Renesas provides development tools and libraries to simplify software development.
  • Flexible Design: Configurable peripherals and communication interfaces allow for flexible design and customization.

Additional Details

The SC14452BNF128VPN typically operates with a 3.3V or 5V power supply. Detailed electrical characteristics, timing diagrams, and pinout information are available in the Renesas datasheet. The specific packaging details and operating temperature range are also available from the manufacturer. Consult the datasheet for detailed information on configuration options and application circuit recommendations. Software libraries and example code are typically provided by Renesas to aid in development.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess