EN
  • EN
  • DE

SIM-26C32A

Part No SIM-26C32A
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837687-SIM-26C32A
Ultra Librarian 3D Model Ultra Librarian SIM-26C32A CAD Model

Description

The SIM-26C32A, manufactured by Renesas Electronics America, is a high-performance differential line driver and receiver designed for balanced data transmission in accordance with EIA standard RS-422A.

Applications

  • RS-422 communication systems: Used in industrial automation, telecommunications, and networking applications where robust and reliable data transmission is required over longer distances.
  • Industrial control networks: Employed in programmable logic controllers (PLCs) and distributed control systems (DCS) for communication between devices.
  • Data acquisition systems: Integrated into systems for collecting and transmitting data from sensors and instruments.
  • Computer interface extensions: Used to extend the reach of computer interfaces in noisy environments.

Features

  • Meets EIA standard RS-422A: Ensures compatibility and interoperability with other RS-422 devices.
  • High-speed data transmission: Supports data rates up to 10 Mbps, enabling fast and efficient data transfer.
  • Differential signaling: Provides excellent noise immunity and common-mode rejection, ensuring reliable data transmission in noisy environments.
  • Low power consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Wide common-mode voltage range: Handles a wide range of common-mode voltages, enhancing system robustness.
  • Thermal shutdown protection: Prevents damage due to overheating.

Benefits

  • Improved data reliability: Differential signaling minimizes noise interference, resulting in more reliable data transmission.
  • Increased transmission distance: RS-422 standard allows for longer transmission distances compared to single-ended interfaces.
  • Enhanced system robustness: The device's wide common-mode voltage range and thermal shutdown protection enhance system robustness and prevent damage.
  • Reduced power consumption: Low power consumption extends battery life in portable applications.
  • Simplified system design: The device is easy to use and integrate into existing systems.

Technical Specifications:

  • Supply Voltage: Typically 5V.
  • Operating Temperature Range: Typically -40°C to +85°C (Industrial).
  • Data Rate: Up to 10 Mbps.
  • Package: Available in various packages like SOIC, TSSOP.

In summary, the SIM-26C32A from Renesas is a robust and reliable differential line driver and receiver, ideal for applications requiring high-speed data transmission over longer distances in noisy environments. Its compliance with the RS-422 standard ensures compatibility, while its features like differential signaling, low power consumption, and thermal shutdown protection provide enhanced performance and reliability.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess